EN
  • EN
  • DE

EP20K600EBI652-2

Part No EP20K600EBI652-2
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189474-EP20K600EBI652-2
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP20K600EBI652-2 CAD Model

Description

The EP20K600EBI652-2 is an APEX II series FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). It's designed for high-density, high-performance applications. This FPGA offers a flexible architecture with embedded memory, enabling the implementation of complex digital circuits and systems.

Applications

  • Telecommunications equipment
  • Networking infrastructure
  • Data storage systems
  • Image processing applications
  • Industrial automation

Features

  • Logic Elements: High density of logic elements for implementing complex digital designs.
  • Embedded Memory: Includes embedded memory blocks for on-chip data storage, reducing external memory requirements.
  • I/O Pins: Provides a large number of I/O pins for interfacing with external devices.
  • Clock Management: Flexible clock management circuitry for precise timing control.
  • Configuration: Can be configured through various methods, including JTAG and external configuration devices.
  • Package: BGA (Ball Grid Array) package for high-density mounting.
  • Operating Voltage: Designed to operate at a specific voltage for optimal performance.

Benefits

  • High Performance: Enables high-speed data processing and real-time performance in demanding applications.
  • Flexibility: Offers a programmable platform for custom hardware implementations, allowing designers to tailor the device to their specific needs.
  • Integration: Integrates logic, memory, and I/O resources on a single chip, reducing board space and system complexity.
  • Reduced Development Time: Programmable logic allows for rapid prototyping and design iterations, shortening the development cycle.
  • Cost-Effectiveness: Provides a cost-effective solution for high-volume production due to its optimized hardware design.

Technical Specifications

The EP20K600EBI652-2 APEX II FPGA offers a specific number of logic elements, memory blocks, and I/O pins. Detailed specifications can be found in the Intel APEX II series datasheets, including information on power consumption, timing characteristics, and configuration options.

You May Also Be Interested in

PCA ELECTRONICS INC.
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Panjit
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Holtek
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess