EN
  • EN
  • DE

EP1K30TC144-1

Part No EP1K30TC144-1
Manufacturer Intel
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 102 I/O 144TQFP / series Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series ACEX-1K®
Package Tray
Product Status Obsolete
Number of LABs/CLBs 216
Number of Logic Elements/Cells 1728
Total RAM Bits 24576
Number of I/O 102
Number of Gates 119000
Voltage - Supply 2.375V ~ 2.625V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
Base Product Number EP1K30
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 544-1065,969299,EP1K30TC1441
Standard Package 60
Win Source Part Number 1057272-EP1K30TC144-1
Ultra Librarian 3D Model Ultra Librarian EP1K30TC144-1 CAD Model

Description

The Intel EP1K30TC144-1 is a Field Programmable Gate Array (FPGA) from the ACEX 1K family, designed to provide flexible and cost-effective solutions for various digital logic applications. This FPGA offers a combination of programmable logic, memory, and I/O interfaces, making it suitable for prototyping, small-scale production, and embedded systems.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and motor control applications for real-time control and data processing.
  • Communication Systems: Employed in data acquisition systems, network interfaces, and signal processing applications.
  • Automotive Electronics: Integrated into vehicle control units (VCUs) for custom logic functions and interface control.
  • Consumer Electronics: Utilized in audio and video processing, gaming consoles, and other consumer devices.
  • Medical Devices: Applied in diagnostic equipment, patient monitoring systems, and other medical applications.

Features

  • 30,000 Usable Gates: Provides sufficient logic capacity for implementing moderate complexity digital designs.
  • Embedded Memory: Includes embedded RAM blocks for data storage and processing.
  • 144-Pin TQFP Package: Offers a compact footprint for space-constrained applications.
  • Programmable I/O Pins: Supports a variety of I/O standards and configurations.
  • In-System Programmability (ISP): Allows for convenient reprogramming and design updates.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.

Benefits

  • Flexibility and Customization: Enables designers to implement custom logic functions and adapt to changing requirements.
  • Cost-Effectiveness: Offers a cost-optimized solution for implementing digital circuits in small to medium volumes.
  • Reduced Time-to-Market: Allows for rapid prototyping and development of digital systems.
  • Easy Prototyping: Simplifies the design and verification process through in-system programmability.
  • Versatile I/O Support: Provides compatibility with a wide range of external devices and interfaces.

Additional Details

The EP1K30TC144-1 operates at a specific voltage range which must be considered during the power supply design. It can typically handle a variety of I/O standards and protocols, offering flexibility in interfacing with different components. The device is commonly programmed using Altera's Quartus software. The ACEX 1K family is known for its balance of performance and cost, making it a popular choice for a wide range of applications. The device uses SRAM-based configuration memory, which requires external configuration data to be loaded upon power-up.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8236 $73.6472
4+ $30.2143 $120.8572
6+ $29.2700 $175.6200
9+ $28.3258 $254.9322
11+ $27.3816 $301.1976
15+ $24.5491 $368.2365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess