Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Intel
Series Cyclone®
Package Tray
Product Status Obsolete
Number of LABs/CLBs 291
Number of Logic Elements/Cells 2910
Total RAM Bits 59904
Number of I/O 104
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 144-LQFP
Supplier Device Package 144-TQFP (20x20)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names 968962
Standard Package 1
Win Source Part Number 1199891-EP1C3T144C8GA
Ultra Librarian 3D Model Ultra Librarian EP1C3T144C8GA CAD Model

Description

The Intel EP1C3T144C8GA is a Field Programmable Gate Array (FPGA) from the Cyclone series, known for its low cost and efficient performance. It is designed for a wide range of applications, offering a balance of logic resources, memory, and I/O connectivity. This FPGA provides a flexible and programmable platform for implementing custom digital circuits.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and sensor interfaces for real-time control and data processing.
  • Consumer Electronics: Employed in audio and video processing, gaming consoles, and display controllers for custom logic and interface control.
  • Communication Systems: Integrated into network interfaces, data acquisition systems, and signal processing applications for high-speed data handling.
  • Automotive Electronics: Utilized in vehicle control units (VCUs) and infotainment systems for custom logic and interface control.
  • Medical Devices: Applied in diagnostic equipment, patient monitoring systems, and other medical applications for real-time data processing.

Features

  • 2,910 Logic Elements (LEs): Provides sufficient logic capacity for implementing moderate complexity digital designs.
  • 59,904 RAM Bits: Includes embedded RAM blocks for data storage and processing.
  • 144-Pin TQFP Package: Offers a compact footprint for space-constrained applications.
  • 104 User I/O Pins: Supports a variety of I/O standards and configurations.
  • In-System Programmability (ISP): Allows for convenient reprogramming and design updates.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.

Benefits

  • Flexibility and Customization: Enables designers to implement custom logic functions and adapt to changing requirements.
  • Cost-Effectiveness: Offers a cost-optimized solution for implementing digital circuits in small to medium volumes.
  • Reduced Time-to-Market: Allows for rapid prototyping and development of digital systems.
  • Easy Prototyping: Simplifies the design and verification process through in-system programmability.
  • Versatile I/O Support: Provides compatibility with a wide range of external devices and interfaces.

Additional Details

The EP1C3T144C8GA operates at a specified core voltage (typically 1.2V) and requires a separate I/O voltage supply. It can typically handle a variety of I/O standards and protocols, offering flexibility in interfacing with different components. The device is commonly programmed using Intel's Quartus software. The Cyclone family is known for its balance of performance and cost, making it a popular choice for a wide range of applications. The "C8" designation typically indicates a specific speed grade or temperature range.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
ECAD model for EPF10K130EFC484-2N
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
ECAD model for LCMXO2-256HC-4UMG64I
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
ECAD model for EPF10K100EBC356-2X
Lattice Semiconductor Corporation
FPGA, 784 CLBS, 186000 GATES
Need more? Email Us
ECAD model for OR3T1256BC432-DB
Altera
IC FPGA 360 I/O 780FBGA
Need more? Email Us
ECAD model for 10AX027E3F29I2SG
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
ECAD model for EPF10K100EQC208-2
Microchip Technology
IC FPGA 81 I/O 100TQFP
Need more? Email Us
ECAD model for A54SX32A-FTQG100
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
ECAD model for OR3L165B7BM680I-DB
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
ECAD model for M2GL150-FCVG484I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention