EN
  • EN
  • DE

DT28F160F3T95

Part No DT28F160F3T95
Manufacturer Intel
Catalog END - OF - LIFE
Description FAST BOOT BLOCK FLASH MEMORY FAMILY 8 AND 16 MBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 1170018-DT28F160F3T95
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DT28F160F3T95 CAD Model

Description

The Intel DT28F160F3T95 is a 16 Mbit (2 MB) Flash Memory device. It's organized as 2M x 8 or 1M x 16, offering flexibility in data storage applications. This flash memory is designed for embedded systems requiring non-volatile storage with fast access times.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and application data in embedded systems.
  • Industrial Control: Employed in industrial control systems for storing configuration parameters and operating system images.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code and configuration files.
  • Automotive Electronics: Used in automotive control units (ECUs) for storing calibration data and software updates.
  • Medical Devices: Used in medical devices for storing program code and patient data.

Features:

  • 16 Mbit (2 MB) Density: Provides ample storage capacity for embedded applications.
  • x8 or x16 Bus Width: Supports both 8-bit and 16-bit data bus interfaces.
  • Fast Access Time: Enables quick data retrieval and execution of code stored in flash memory.
  • Sector Erase: Allows for selective erasure of memory sectors, improving efficiency.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Endurance: Specified for a certain number of erase/write cycles.

Benefits:

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Fast Read Access: Enables quick execution of code and retrieval of data.
  • In-System Programmability: Can be programmed while installed in the system.
  • Reliability: Provides reliable data storage for critical applications.
  • Flexibility: Supports various memory organizations and programming methods.

Additional Details:

The DT28F160F3T95 is commonly available in surface-mount packages. It operates over a specified voltage range, typically 2.7V to 3.6V. Refer to the Intel datasheet for detailed electrical characteristics, timing specifications, and programming algorithms. The operating temperature range varies depending on the specific grade of the device. Programming is often performed using specialized flash memory programmers or through in-system programming interfaces. The device is organized into multiple sectors that can be individually erased and reprogrammed.

You May Also Be Interested in

Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess