EN
  • EN
  • DE

CW8064701474105

Part No CW8064701474105
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-4910MQ (2.90GHz rPGA947)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953604-CW8064701474105
Series *
Ultra Librarian 3D Model Ultra Librarian CW8064701474105 CAD Model

Description

The Intel CW8064701474105 is a microprocessor, specifically a member of the Intel Xeon E3-1200 v3 product family. These processors are designed for entry-level servers and workstations, offering a balance of performance and power efficiency. This particular model features multiple cores, integrated graphics (depending on the specific sub-model), and support for various Intel technologies to enhance security, manageability, and overall system performance.

Applications

  • Entry-level servers
  • Workstations
  • Small business servers
  • Desktop PCs (high end)

Features

  • Multiple cores for parallel processing
  • Integrated graphics (some models)
  • Intel Turbo Boost Technology
  • Intel Hyper-Threading Technology
  • Support for ECC memory
  • Intel Virtualization Technology (VT-x)
  • Intel AES New Instructions (AES-NI)

Benefits

  • Improved performance for demanding applications
  • Enhanced multitasking capabilities
  • Increased system responsiveness
  • Enhanced security features
  • Improved energy efficiency
  • Virtualization support

Additional Details

The CW8064701474105 processor is typically packaged in an LGA 1150 socket. The 'CW80647' prefix identifies it as a boxed processor. Clock speeds, core count, and cache size vary depending on the specific Xeon E3-1200 v3 model it represents. Intel Turbo Boost Technology allows the processor to dynamically increase its clock speed under heavy workloads. Intel Hyper-Threading Technology enables each physical core to handle two threads simultaneously, improving overall system performance. ECC memory support enhances data integrity in mission-critical applications.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess