EN
  • EN
  • DE

CM8067702868219

Part No CM8067702868219
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-7600K (6M Cache, up to 4.20 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953742-CM8067702868219
Series *
Ultra Librarian 3D Model Ultra Librarian CM8067702868219 CAD Model

Description

The Intel CM8067702868219 is a powerful embedded microprocessor designed for a range of industrial and embedded applications requiring high-performance computing. As part of Intel's embedded solutions portfolio, it offers a strong combination of processing power, efficiency, and advanced capabilities.

Applications

  • High-end industrial control systems
  • Medical diagnostic equipment
  • Gaming consoles
  • Network security appliances
  • Video surveillance systems

Features

  • High core count for parallel processing
  • Integrated graphics processing unit (GPU) for visual performance
  • Support for high-speed memory interfaces
  • Advanced power management features
  • Integrated security features

Benefits

  • Improved application performance and responsiveness
  • Enhanced graphics rendering and video processing
  • Faster data access and transfer speeds
  • Reduced power consumption and operating costs
  • Enhanced system security and data protection

Additional Details

The CM8067702868219 typically supports DDR4 memory, providing ample bandwidth for demanding applications. It includes various I/O interfaces, such as USB 3.0, SATA 3.0, and PCIe Gen3, allowing for flexible connectivity options. The integrated GPU supports multiple display outputs, enabling the creation of immersive visual experiences.

This embedded microprocessor is built with Intel's advanced manufacturing process, ensuring high reliability and longevity. It is designed to operate in a wide range of environmental conditions, making it suitable for deployment in harsh industrial environments. The processor's robust architecture and comprehensive feature set make it an ideal choice for embedded systems requiring high performance, energy efficiency, and advanced security features.

Furthermore, the CM8067702868219 benefits from Intel's extensive ecosystem of software and hardware support, simplifying development and deployment. Developers can leverage Intel's toolkits and libraries to optimize their applications for the processor's architecture, maximizing performance and efficiency. Its long-term availability and support make it a reliable solution for embedded applications with extended lifecycles.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess