EN
  • EN
  • DE

CL8064701528402

Part No CL8064701528402
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-4850EQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953387-CL8064701528402
Series *
Ultra Librarian 3D Model Ultra Librarian CL8064701528402 CAD Model

Description

The CL8064701528402 is an Intel microprocessor, specifically part of the Xeon E5-2600 v3 family. These processors are designed for servers and high-performance computing applications, offering a balance of performance and power efficiency. They are built to handle demanding workloads and provide reliable operation in critical environments.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Cloud computing
  • High-performance computing (HPC)

Features:

  • Multiple cores
  • Support for DDR4 memory
  • Intel Turbo Boost Technology
  • Intel Hyper-Threading Technology
  • Integrated PCI Express controller

Benefits:

  • Enables efficient multitasking and parallel processing.
  • Provides fast memory access for data-intensive applications.
  • Increases processor frequency dynamically for enhanced performance.
  • Allows each physical core to handle two threads simultaneously.
  • Supports high-speed communication with peripheral devices.

Technical Specifications:

The CL8064701528402 (Intel Xeon E5-26xx v3) typically features multiple cores (e.g., 8, 10, 12 or more), a base clock speed in the range of 2.0 GHz to 3.5 GHz, and a Turbo Boost frequency that can reach up to 3.8 GHz. It supports DDR4 memory with speeds up to 2133 MHz. The processor has a thermal design power (TDP) ranging from 85W to 145W. It uses the LGA2011-3 socket. The integrated PCI Express controller supports PCIe 3.0, allowing for high-speed communication with graphics cards, storage devices, and other peripherals.

The v3 series of Intel Xeon E5 processors also includes features such as Intel Advanced Vector Extensions 2 (AVX2) for improved floating-point performance and Intel Virtualization Technology (VT-x) for enhanced virtualization capabilities.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess