The Intel Core i7-7820X is a high-end desktop processor based on the Skylake-X microarchitecture. It offers a compelling combination of core count and clock speed, making it suitable for demanding tasks like content creation and high-end gaming.
Applications:
- High-End Gaming PCs: Provides excellent performance for demanding games, especially those that can utilize multiple cores.
- Content Creation Workstations: Ideal for video editing, 3D rendering, and other content creation tasks that benefit from a high core count.
- Scientific Computing: Suitable for scientific simulations and other computationally intensive applications.
Features:
- Eight-Core Architecture: Provides eight physical cores for parallel processing, significantly enhancing performance in multi-threaded applications.
- Skylake-X Microarchitecture: Based on Intel's Skylake-X architecture, offering improved performance and energy efficiency compared to previous generations.
- Integrated Memory Controller: Supports quad-channel DDR4 memory for high memory bandwidth.
- Intel Turbo Boost Technology 3.0: Dynamically increases the processor's clock frequency on the two fastest cores when needed, providing extra performance for single-threaded or lightly-threaded tasks.
- Intel Hyper-Threading Technology: Enables each physical core to handle two threads simultaneously, effectively doubling the number of virtual cores.
- Integrated PCI Express Controller: Provides direct connectivity to PCI Express devices, such as graphics cards and NVMe SSDs, for improved performance.
Benefits:
- Exceptional Performance: Delivers outstanding performance for demanding applications, thanks to its eight-core architecture, high clock speeds, and advanced features.
- Improved Multitasking: Enables seamless multitasking and faster application loading times.
- Increased Productivity: Helps users complete tasks more quickly and efficiently.
- Reliable Performance: Offers stable and reliable performance for long-term use.
Additional Details:
The Core i7-7820X has a base clock speed of 3.6 GHz and a maximum Turbo Boost frequency of 4.3 GHz. It has a thermal design power (TDP) of 140W. The processor supports Intel Virtualization Technology (VT-x) and Intel AES New Instructions. It utilizes the LGA 2066 socket.