The Intel Core i7-4790K (BX80646I74790K) is a high-performance desktop processor from Intel's 4th Generation Core i7 series, codenamed Devil's Canyon. This processor is designed for demanding users such as gamers, content creators, and overclocking enthusiasts. Featuring an unlocked multiplier, it offers significant overclocking potential, allowing users to push the processor beyond its stock speeds for enhanced performance.
Applications
- High-end gaming PCs
- Video editing and content creation workstations
- Software development environments
- Demanding scientific computing tasks
- Overclocking and performance benchmarking
Features
- Quad-Core Processor with Hyper-Threading Technology (8 threads)
- Base Clock Speed: 4.0 GHz
- Max Turbo Frequency: 4.4 GHz
- Unlocked Multiplier for Overclocking
- 8 MB Intel Smart Cache
- Intel HD Graphics 4600
- DDR3-1333/1600 Memory Support
- LGA 1150 Socket
- TDP: 88W
Benefits
- Exceptional performance in demanding applications and games.
- Overclocking capabilities allow for further performance gains.
- Hyper-Threading Technology enhances multitasking capabilities.
- Integrated Intel HD Graphics 4600 provides basic graphics capabilities.
- Relatively low TDP for a high-performance processor.
Additional Details
The Intel Core i7-4790K is built on Intel's 22nm Haswell microarchitecture. It supports DDR3 memory up to 1600 MHz. The integrated Intel HD Graphics 4600 provides sufficient performance for basic graphics tasks and casual gaming. However, for more demanding gaming or graphics-intensive applications, a dedicated graphics card is recommended. The processor's unlocked multiplier allows users to easily adjust the CPU's clock speed in the BIOS, enabling significant overclocking potential. The i7-4790K is a popular choice for enthusiasts looking to build a high-performance gaming or workstation PC. Requires an LGA 1150 compatible motherboard. It is important to note that effective cooling solutions are necessary to manage the processor's heat output, especially when overclocking.