EN
  • EN
  • DE

AW8063801103800

Part No AW8063801103800
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-3840QM (8M Cache, up to 3.80 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953434-AW8063801103800
Series *
Ultra Librarian 3D Model Ultra Librarian AW8063801103800 CAD Model

Description

The AW8063801103800 is an Intel embedded microprocessor, designed for a range of applications requiring low power consumption and robust performance. This processor is part of Intel's embedded solutions, offering a balance of processing power and energy efficiency.

Applications:

  • Industrial Automation: Used in industrial control systems, data acquisition units, and human-machine interfaces (HMIs).
  • Point-of-Sale (POS) Systems: Found in retail POS terminals, self-service kiosks, and payment processing devices.
  • Digital Signage: Employed in digital advertising displays, interactive information kiosks, and electronic billboards.
  • Medical Devices: Utilized in patient monitoring equipment, diagnostic imaging systems, and medical instrumentation.
  • Network Appliances: Integrated into network routers, firewalls, and VPN gateways.

Features

  • Low Power Consumption: Designed for energy-efficient operation, minimizing power usage and heat dissipation.
  • Integrated Graphics: Features integrated graphics processing unit (GPU) for display capabilities.
  • Multiple Cores: Incorporates multiple processing cores to enhance multitasking and parallel processing performance.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range, making it suitable for harsh environments.
  • Embedded Lifecycle Support: Offers extended product availability and support, ensuring long-term system maintenance.
  • Advanced Instruction Set: Supports advanced instruction sets, enabling optimized performance for various workloads.

Benefits

  • Reduced Energy Costs: Low power consumption translates to lower energy bills and reduced environmental impact.
  • Enhanced System Reliability: Wide operating temperature range ensures reliable operation in demanding environments.
  • Improved Performance: Multiple cores and advanced instruction sets provide enhanced processing power for complex applications.
  • Long-Term Availability: Embedded lifecycle support guarantees product availability for extended periods, simplifying system maintenance and upgrades.
  • Simplified System Design: Integrated graphics and other features streamline system design and reduce component count.

Additional Details: The AW8063801103800 is typically available in a BGA (Ball Grid Array) package for surface mount assembly onto printed circuit boards. This processor is designed to be paired with a compatible chipset to provide a complete embedded computing solution. Refer to the Intel documentation for detailed specifications, including clock speed, cache size, and supported memory types. Proper thermal management is crucial to ensure reliable operation, especially in high-temperature environments.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess