Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953461-AV8063801130704
Series *
Ultra Librarian 3D Model Ultra Librarian AV8063801130704 CAD Model

Description

The Intel AV8063801130704 is an embedded microprocessor tailored for applications demanding a blend of performance, reliability, and extended availability. As a component of Intel's embedded solutions, it is designed for use in environments, such as industrial and commercial sectors, where consistent operation and long product lifecycles are essential.

Applications

  • In-vehicle infotainment systems
  • Portable medical devices
  • Smart grid infrastructure
  • Industrial tablets
  • Building automation systems

Features

  • Multi-core processing capabilities enable efficient multitasking and improved system performance.
  • Integrated graphics processing supports visual output without needing a separate graphics card.
  • Error Correction Code (ECC) memory support enhances data integrity and system stability by detecting and correcting memory errors.
  • Extended temperature range ensures reliable operation in harsh environmental conditions.
  • Long-term availability provides a stable platform for embedded systems with extended lifecycles.
  • Hardware-based security features protect sensitive data and system resources.

Benefits

  • Enhances system performance with multi-core processing, enabling faster and more efficient task execution.
  • Improves system reliability through ECC memory support and extended temperature range operation.
  • Reduces system costs by integrating graphics processing, potentially eliminating the need for a dedicated graphics card.
  • Offers a stable and dependable platform with long-term availability, reducing the need for frequent hardware upgrades.
  • Optimizes power consumption, minimizing energy costs and improving energy efficiency.

Additional Details

The technical specifications of the AV8063801130704, including clock speed, cache size, and memory type (e.g., DDR3 or DDR4), depend on the specific Intel microarchitecture, such as Core or Atom, upon which it is based. It incorporates a range of I/O interfaces, including PCIe, USB, and SATA, allowing for flexible integration with other system components. Detailed technical information is available in the official Intel documentation.

Designed to meet the demanding requirements of embedded applications, this processor offers a balanced combination of performance, reliability, and extended availability. It is well-suited for systems that require stable and efficient processing capabilities in various operating conditions.

You May Also Be Interested in

Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention