EN
  • EN
  • DE

AV8062701148901

Part No AV8062701148901
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Celeron 867 (1.3GHz FCBGA1023)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955367-AV8062701148901
Series *
Ultra Librarian 3D Model Ultra Librarian AV8062701148901 CAD Model

Description

The Intel AV8062701148901 is a specialized embedded microprocessor designed for applications that demand a combination of processing power, reliability, and extended availability. As part of Intel's embedded solutions lineup, this processor is engineered for use in industrial, commercial, and other environments where consistent performance and long product lifecycles are essential.

Applications

  • Industrial PCs (IPCs)
  • Robotics control systems
  • Military and aerospace applications
  • Telecommunications infrastructure
  • High-performance computing (HPC) in embedded environments

Features

  • Multi-core architecture provides enhanced processing capabilities for multitasking and parallel computing workloads.
  • Integrated graphics capabilities offer support for visual displays, reducing the need for discrete graphics cards in certain applications.
  • ECC memory support ensures data integrity by detecting and correcting memory errors.
  • Extended temperature range enables reliable operation in harsh environments with extreme temperature conditions.
  • Designed for long-term availability, offering a stable platform for embedded systems with extended product lifecycles.
  • Virtualization technology supports efficient resource allocation and management.

Benefits

  • Improved performance due to multi-core processing capabilities, leading to faster execution of complex tasks.
  • Enhanced system reliability through ECC memory support and extended temperature range operation.
  • Reduced system costs by integrating graphics capabilities, potentially eliminating the need for a separate graphics card.
  • Stable and reliable platform with long-term availability, reducing the frequency of hardware upgrades.
  • Optimized power consumption for energy-efficient operation, lowering overall operational costs.

Additional Details

The AV8062701148901 is based on a specific Intel processor microarchitecture, which could be either Core or Xeon, and supports various memory technologies like DDR3 or DDR4. It also includes a range of I/O interfaces such as PCIe, USB, and SATA, allowing for flexible integration with other system components. The specific clock speed, core count, and power consumption depend on the exact processor model. Please refer to the official Intel documentation for detailed technical specifications.

This processor is specifically designed to meet the stringent requirements of embedded applications, offering a balanced combination of performance, reliability, and extended availability. It is an ideal choice for systems that demand stable and powerful processing capabilities under various operating conditions.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess