EN
  • EN
  • DE

AT80580PJ0736MG

Part No AT80580PJ0736MG
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Quad Q9505
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954723-AT80580PJ0736MG
Series *
Ultra Librarian 3D Model Ultra Librarian AT80580PJ0736MG CAD Model

Description

The Intel AT80580PJ0736MG is an embedded microprocessor designed for use in a wide range of applications, from industrial automation to point-of-sale systems. Part of Intel's comprehensive embedded processor family, this chip offers a balance between performance and power consumption, making it suitable for environments with strict energy requirements and high computational demands. Its integrated features and robust design make it a reliable component in embedded systems.

Applications

  • Industrial control systems
  • Digital signage
  • Gaming machines
  • Medical devices
  • Network routers and switches

Features

  • Integrated graphics controller
  • Support for multiple high-speed I/O interfaces, including USB and PCIe
  • Advanced power management technologies
  • Embedded memory controller
  • Wide operating temperature range

Benefits

  • High-performance processing for demanding tasks
  • Low power consumption for energy efficiency
  • Integrated features for simplified system design
  • Reliable operation in harsh environments
  • Enhanced graphics capabilities for visual applications

The AT80580PJ0736MG is commonly implemented in systems that necessitate real-time data processing and complex algorithm execution. Its integrated graphics controller allows for efficient handling of graphical content without the need for a discrete graphics card, conserving both space and energy. The high-speed I/O interfaces facilitate rapid data transfer and communication with peripheral devices. The advanced power management technologies enable the processor to dynamically adjust its power consumption based on workload, thereby optimizing energy usage and reducing heat generation.

This embedded processor is engineered to function across a broad spectrum of operating conditions, including extended temperature ranges, making it well-suited for deployment in industrial and outdoor settings. The integrated memory controller supports a variety of memory types, providing flexibility in system configuration and optimization for specific application needs. Its resilient architecture guarantees dependable performance even under strenuous workloads, which is vital in many critical embedded applications.

The Intel AT80580PJ0736MG provides a versatile solution for numerous embedded computing requirements, delivering the requisite performance and features for industrial control, digital signage, medical devices, and other essential applications. Its design emphasizes efficiency, dependability, and ease of integration, making it a popular option for system architects and engineers seeking a reliable embedded processor.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess