EN
  • EN
  • DE

AT80580PJ0604MN

Part No AT80580PJ0604MN
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core2 Quad Q8300 (4M Cache, 2.50 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954826-AT80580PJ0604MN
Series *
Ultra Librarian 3D Model Ultra Librarian AT80580PJ0604MN CAD Model

Description

The Intel AT80580PJ0604MN is an embedded microprocessor designed for a range of industrial and embedded applications. As part of Intel's embedded processor lineup, it offers a balance of performance and power efficiency, making it suitable for environments where both are critical. This processor is designed to meet the demands of computationally intensive tasks while adhering to the power constraints often present in embedded systems.

Applications

  • Industrial automation systems
  • Point-of-sale (POS) terminals
  • Medical imaging equipment
  • Network appliances
  • Digital signage

Features

  • Integrated graphics processing unit (GPU)
  • Support for multiple display interfaces
  • High-speed I/O interfaces such as USB and PCIe
  • Advanced power management features
  • Integrated memory controller

Benefits

  • Enhanced performance for demanding applications
  • Improved system responsiveness
  • Reduced power consumption for extended battery life in portable devices
  • Simplified system design with integrated features
  • Increased reliability and stability in harsh environments

The AT80580PJ0604MN is often used in systems that require real-time processing and data analysis. Its integrated GPU enables it to handle graphical tasks without requiring a separate graphics card, thus saving space and power. The high-speed I/O interfaces facilitate fast data transfer and communication with other devices. The advanced power management features enable the processor to dynamically adjust its power consumption based on workload, thereby optimizing energy efficiency.

This embedded microprocessor is designed for use in a variety of operating conditions, including extended temperature ranges. This makes it suitable for deployment in industrial settings where environmental conditions may be harsh. The integrated memory controller supports various types of memory, allowing for flexibility in system design and optimization for specific application requirements. Its robust architecture ensures reliable operation even under demanding workloads, which is critical in many embedded applications.

The Intel AT80580PJ0604MN represents a versatile solution for a wide array of embedded computing needs, providing the necessary performance and features for industrial automation, medical equipment, network appliances, and other critical applications. Its design focuses on efficiency, reliability, and ease of integration, making it a favored choice for system architects and engineers.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess