The AN87C196KC16 is a high-performance 16-bit microcontroller from Intel, belonging to the MCS-96 family. It is designed for embedded control applications requiring significant processing power and versatile peripheral capabilities.
Applications
- Industrial automation and control systems.
- Automotive engine management systems.
- Robotics and motion control applications.
- Real-time data acquisition and processing.
- Communication controllers and network interfaces.
Features
- 16-bit CPU architecture.
- 16 MHz clock frequency.
- 8 KB on-chip ROM (Read-Only Memory).
- 232 bytes of on-chip RAM (Random Access Memory).
- Multiple high-speed I/O ports.
- Pulse-Width Modulation (PWM) outputs.
- Analog-to-Digital Converter (ADC).
- Serial Communication Interface (SCI).
- Watchdog timer.
Benefits
- Provides high processing power for complex control algorithms.
- Offers a versatile set of peripherals for interfacing with various sensors and actuators.
- Enables precise control of motor speeds, valve positions, and other critical parameters.
- Facilitates real-time data acquisition and processing for timely decision-making.
- Allows for efficient communication with other devices and systems.
- Enhances system reliability through built-in watchdog timer functionality.
Additional Details
The AN87C196KC16 operates within a specific voltage and temperature range, typically 5V and -40°C to +85°C. External memory can be interfaced for applications requiring more memory than the internal ROM and RAM. It is crucial to refer to the Intel datasheet for detailed specifications on pin configurations, electrical characteristics, and timing diagrams. Proper power supply decoupling and signal termination techniques are essential for reliable operation. Development tools such as assemblers, compilers, and emulators are available to support software development for this microcontroller.