EN
  • EN
  • DE

3166\100\MHz\512K\Cache

Part No 3166\100\MHz\512K\Cache
Manufacturer Intel
Catalog Embedded - Microprocessors
Description P3 600 Slot 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955616-3166\100\MHz\512K\Cache
Series *
Ultra Librarian 3D Model Ultra Librarian 3166\100\MHz\512K\Cache CAD Model

Description

The Intel 3166 is a microprocessor that features a 100 MHz clock speed and 512KB of cache memory. This processor is designed for embedded systems requiring a balance of performance and power efficiency. Its architecture supports efficient data processing and task execution, making it suitable for various industrial, automation, and control applications.

Applications

  • Industrial automation systems
  • Embedded control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Medical devices

Features

  • 100 MHz Clock Speed: Provides a stable and reliable processing speed for various tasks.
  • 512KB Cache Memory: Enhances data access speeds and overall system performance.
  • Embedded Design: Optimized for low power consumption and extended lifespan.
  • Integrated Memory Controller: Supports efficient memory management and data transfer.
  • Compatibility: Compatible with a range of operating systems and software platforms commonly used in embedded environments.

Benefits

  • Improved System Performance: The combination of clock speed and cache memory boosts processing efficiency.
  • Reduced Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Enhanced Reliability: Designed for long-term use in harsh industrial environments.
  • Simplified Integration: Easy to integrate into existing embedded systems.
  • Cost-Effective Solution: Provides a balanced performance-to-price ratio.

Additional Details

This processor is typically mounted using a BGA (Ball Grid Array) package for reliable surface mounting. It supports various peripherals and interfaces commonly used in embedded systems. The thermal design power (TDP) is optimized to minimize heat dissipation, contributing to overall system stability and longevity. It is often found in applications where real-time processing and consistent performance are critical.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess