EN
  • EN
  • DE

ICS15810GIL

Part No ICS15810GIL
Manufacturer Integrated Circuit Systems
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825451-ICS15810GIL
Ultra Librarian 3D Model Ultra Librarian ICS15810GIL CAD Model

Description

The ICS15810GIL is a Clock Synthesizer chip manufactured by Integrated Circuit Systems (ICS). It is designed to generate precise clock signals for a variety of applications. The chip integrates a Phase-Locked Loop (PLL) to achieve stable and accurate frequency synthesis.

Applications

  • Networking equipment: Routers, switches, and hubs rely on accurate clock signals provided by the ICS15810GIL for data synchronization.
  • Multimedia devices: Set-top boxes, DVD players, and digital TVs employ the chip to synchronize audio and video signals.
  • Computer peripherals: Printers, scanners, and other peripherals utilize the clock synthesizer for timing control.
  • Industrial control systems: The ICS15810GIL provides timing signals for programmable logic controllers (PLCs) and other industrial automation equipment.
  • Motherboards: Provides clock signals for different motherboard components.

Features

  • PLL-based frequency synthesis: Enables generation of a wide range of output frequencies.
  • Low jitter: Ensures signal integrity and minimizes timing errors.
  • Multiple output clocks: Offers flexibility in system design.
  • Programmable output frequencies: Allows customization to specific application requirements.
  • Small package size: Saves board space and reduces overall system cost.
  • High power supply noise rejection

Benefits

  • Improved system performance: Accurate clock signals ensure reliable data transfer and processing.
  • Reduced EMI: Low jitter minimizes electromagnetic interference.
  • Simplified system design: Integrated PLL and multiple outputs reduce component count.
  • Lower cost: Small package size and integrated functionality minimize overall system cost.
  • Enhanced reliability: High-quality components and robust design ensure long-term reliability.

Technical Details

The ICS15810GIL typically operates from a 3.3V power supply. The exact frequency range and number of outputs may vary depending on the specific configuration. It is generally available in a small outline integrated circuit (SOIC) package. Further details can be found in the official datasheet from Integrated Circuit Systems.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess