The Inphi PCCS8016E C0 is a high-performance coherent driver modulator (CDM) tailored for use in 100G and 200G coherent optical transmission systems. Its primary function involves modulating the optical carrier signal with high-speed data, facilitating long-distance and metropolitan network applications. The PCCS8016E C0 utilizes advanced CMOS technology to achieve minimal power consumption and exceptional linearity, thereby ensuring outstanding signal integrity and overall performance.
Applications
- 100G and 200G coherent optical transmission systems
- Long-haul and metro networks
- Data center interconnects (DCI)
- Optical transponders and line cards
- Cloud infrastructure
Features
- High bandwidth: Capable of modulating high-speed data signals.
- Low power consumption: Reduces energy usage in densely packed optical systems.
- High linearity: Guarantees signal integrity and reduces distortion.
- Compact form factor: Designed for integration into small form-factor pluggable modules.
- Advanced CMOS technology: Delivers high performance and reliability.
Benefits
- Enables high-capacity optical transmission: Supports the increasing bandwidth demands of modern networks.
- Reduces system power consumption: Lowers operational costs and improves energy efficiency.
- Improves signal quality: Ensures reliable data transmission over long distances.
- Facilitates compact system design: Allows for the development of smaller and more efficient optical modules.
- Enhances network performance and scalability: Provides a robust and scalable solution for optical networking.
The PCCS8016E C0 is commonly used with a coherent receiver to create a complete optical transceiver solution. It conforms to industry standards and accommodates various modulation formats, including DP-QPSK, DP-16QAM, and DP-64QAM, depending on the specific application and system requirements. This device is pivotal in reducing cost, footprint, and power consumption for 100G and 200G coherent systems. The C0 revision signifies a specific iteration of the PCCS8016E series, which may incorporate improved performance or features compared to earlier models. Specific technical information can be found in the datasheet.