EN
  • EN
  • DE
  • IT
Part No 295A
Catalog Tools Accessories
Description 1\
Sample
Rohs State Need to verify
Need Help

Products specifications Report Issue?

Type Impact Wrench
Flow (CFM) 46
Pressure (PSI) 90
NPT Size 1/2"
Length (Inches) 14.4
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1502352-295A
Ultra Librarian 3D Model Ultra Librarian 295A CAD Model

Description

N

You May Also Be Interested in

Dremel
1/16 In. Multi-Max™ Grout Removal Blade
Need more? Email Us
Klein Tools, Inc.
ADJUSTABLE WEB TOOL BELT
Lowest to $0.2261
TE Connectivity
FEED SLIDE
Need more? Email Us
Brady Corporation
BattleMat Absorbent Roll, 15 in W x 150 ft L, 26 gal, Polypropylene, Gray Camo
Lowest to $129.7284
3M
N95 PARTICULATE RESPIRATOR 1=1PC
Need more? Email Us
Phoenix Contact
TERMINATION KIT FSMA/SCRJ CONN
Need more? Email Us
American Hakko Products, Inc.
STRAIGHTENER,LEAD,FT100
Lowest to $0.1636
3M
3M SPEEDGLAS HEADBAND 91
Need more? Email Us
Adafruit Industries LLC
INSULATED SILICONE REWORK MAT -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess