The TLI4961-1M is a Hall effect sensor manufactured by Infineon Technologies. It is designed for detecting magnetic fields and providing a digital output signal that corresponds to the presence or absence of a magnetic field of sufficient strength and polarity. This sensor is commonly used in automotive, industrial, and consumer applications.
Applications
- Brushless DC (BLDC) motor control: Used for rotor position detection in BLDC motors.
- Position sensing: Detects the position of moving parts in various applications.
- Speed sensing: Measures the speed of rotating objects by detecting the passage of magnetic poles.
- Proximity detection: Detects the presence or absence of a magnetic object within a certain range.
- Automotive applications: Used in various automotive systems such as anti-lock braking systems (ABS) and electronic stability control (ESC).
Features
- Digital output: Provides a digital output signal that is easy to interface with microcontrollers and other digital circuits.
- Unipolar switching: Detects only one polarity of the magnetic field.
- High sensitivity: Detects weak magnetic fields.
- Low power consumption: Minimizes power consumption in battery-powered applications.
- Small size: Allows for easy integration into compact devices.
Benefits
- Reliable magnetic field detection: Provides accurate and reliable detection of magnetic fields.
- Simple interface: Easy to interface with digital circuits.
- Energy efficient: Low power consumption extends battery life.
- Compact design: Small size allows for integration into space-constrained applications.
- Robust performance: Operates reliably in harsh environments.
Additional Details
The TLI4961-1M requires a supply voltage, typically in the range of 3V to 5.5V. The switching thresholds (Bop and Brp) specify the magnetic field strengths at which the output switches on and off, respectively. The operating temperature range and package type (e.g., SOT-23) are also important parameters. It is essential to consult the datasheet for the exact supply voltage range, switching thresholds, operating temperature range, and other critical parameters. This Hall effect sensor is a reliable and cost-effective solution for a wide range of magnetic field sensing applications, particularly in automotive and industrial sectors.