EN
  • EN
  • DE

TLF50251EL

Part No TLF50251EL
Manufacturer Infineon Technologies
Catalog Misc Products
Description 2.2 MHz Step-Down Regulator 500 mA, 5 V Low quiescent current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840480-TLF50251EL
Ultra Librarian 3D Model Ultra Librarian TLF50251EL CAD Model

Description

The TLF50251EL is a monolithic integrated voltage regulator IC from Infineon Technologies, specifically designed for automotive applications requiring a stable and regulated power supply. This regulator is characterized by its low quiescent current, high efficiency, and integrated protection features, making it suitable for various automotive electronic control units (ECUs) and other power-sensitive applications. The device provides a regulated output voltage while minimizing power losses and ensuring reliable operation in harsh automotive environments.

Applications

  • Automotive body control modules
  • Engine management systems
  • Transmission control units
  • Advanced driver-assistance systems (ADAS)
  • Power supply for sensors and microcontrollers

Features

  • Low quiescent current
  • Wide input voltage range
  • Stable output voltage
  • Integrated over-temperature protection
  • Short-circuit protection
  • Reverse polarity protection
  • Under-voltage lockout (UVLO)
  • Enable function for power saving
  • Optimized for automotive applications
  • PG-DSO-8 package

Benefits

  • Energy Efficiency: Low quiescent current minimizes power consumption, extending battery life in automotive applications.
  • Robust Protection: Integrated protection features prevent damage from over-temperature, short circuits, and reverse polarity, ensuring reliable operation.
  • Stable Output Voltage: Provides a stable and regulated output voltage, crucial for sensitive electronic components.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing the overall system cost.
  • Automotive Compliant: Designed to meet the stringent requirements of automotive applications, ensuring high performance and reliability.
  • Wide Input Voltage Range: Operates over a wide input voltage range, accommodating voltage fluctuations in automotive environments.

Additional Details

The TLF50251EL features a wide input voltage range, allowing it to operate with fluctuating automotive power supplies. The integrated over-temperature protection shuts down the regulator if the junction temperature exceeds a safe limit, preventing damage to the device. Short-circuit protection limits the output current in case of a short circuit, protecting both the regulator and the load. Reverse polarity protection prevents damage if the input voltage is accidentally reversed. The under-voltage lockout (UVLO) feature disables the regulator if the input voltage drops below a certain threshold, preventing erratic operation. The TLF50251EL is available in a PG-DSO-8 package and is designed to operate over a wide temperature range. Detailed datasheets provide comprehensive information about the device's electrical characteristics, timing specifications, and application guidelines.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3971 $55.8840
90+ $1.1463 $103.1670
140+ $1.1105 $155.4700
190+ $1.0747 $204.1930
245+ $1.0389 $254.5305
325+ $0.9314 $302.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess