EN
  • EN
  • DE

TLE8718SA

Part No TLE8718SA
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart 18-Channel Lowside Switch with Micro Second Bus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269619-TLE8718SA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE8718SA CAD Model

Description

The TLE8718SA is a highly integrated system basis chip (SBC) from Infineon Technologies. It is designed for automotive applications, specifically for use in body control modules and gateway applications. The device integrates various functions, including a voltage regulator, a CAN transceiver, a LIN transceiver, and general-purpose I/Os (GPIOs), all in a single package.

Applications:

  • Body Control Modules (BCM): Central control unit for various body functions, such as lighting, wipers, and door locks.
  • Gateway Applications: Facilitates communication between different networks in a vehicle, such as CAN, LIN, and Ethernet.
  • Automotive Lighting Control: Controls and monitors various lighting functions, including headlights, taillights, and interior lighting.
  • Wiper Control Systems: Manages the operation of windshield wipers and washers.
  • Door Lock Systems: Controls the locking and unlocking of doors and other access points.

Features:

  • Integrated Voltage Regulator: Provides a stable power supply for the microcontroller and other peripherals.
  • CAN Transceiver: Enables communication via the Controller Area Network (CAN) bus.
  • LIN Transceiver: Enables communication via the Local Interconnect Network (LIN) bus.
  • General Purpose I/Os (GPIO): Provides flexible input/output capabilities for various functions.
  • Watchdog Timer: Monitors the microcontroller's operation and resets it in case of a fault.
  • Overvoltage Protection: Protects the device from damage due to overvoltage conditions.
  • Overtemperature Protection: Protects the device from damage due to excessive temperature.

Benefits:

  • Reduced System Cost: Integration of multiple functions reduces the number of components required, lowering overall system cost.
  • Smaller Board Size: High integration allows for a smaller PCB footprint.
  • Improved System Reliability: Integrated protection features enhance system reliability.
  • Simplified System Design: Integration simplifies the design process and reduces development time.
  • Enhanced Communication Capabilities: Supports both CAN and LIN communication protocols.

Additional Details:

The TLE8718SA is designed to meet the stringent requirements of automotive applications, including high temperature and vibration resistance. It includes safety features to support ASIL (Automotive Safety Integrity Level) compliance. The device is available in a lead-free package and is RoHS compliant. It is typically controlled by a microcontroller, which communicates with the TLE8718SA via SPI (Serial Peripheral Interface). The device also includes diagnostic features for easy troubleshooting.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9256 $65.5536
13+ $8.9646 $116.5398
20+ $8.6846 $173.6920
28+ $8.4044 $235.3232
36+ $8.1243 $292.4748
48+ $7.2838 $349.6224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess