The TLE4206-3G is a monolithic integrated voltage regulator designed for automotive applications. It provides a stable and regulated voltage supply for various electronic components within a vehicle, ensuring reliable operation even under fluctuating input voltage conditions.
Applications:
- Microcontroller Power Supply: Provides a stable power supply for microcontrollers in automotive systems.
- Sensor Power Supply: Powers sensors used in various automotive applications, such as engine management and safety systems.
- ECU (Engine Control Unit): Provides power to components within the ECU.
- Body Control Modules (BCM): Supplies power to various electronic components within the BCM.
- General Automotive Electronics: Suitable for powering various other electronic devices in automotive applications.
Features:
- Wide Input Voltage Range: Operates over a wide input voltage range, making it suitable for automotive battery environments.
- Low Dropout Voltage: Maintains a stable output voltage even with low input voltages.
- Overvoltage Protection: Protects the regulator and connected devices from overvoltage conditions.
- Short-Circuit Protection: Protects the regulator from damage due to short circuits at the output.
- Overtemperature Protection: Shuts down the regulator if the temperature exceeds a safe level.
Benefits:
- Stable Power Supply: Provides a stable and regulated voltage supply, ensuring reliable operation of electronic components.
- Protection Against Voltage Fluctuations: Protects connected devices from voltage fluctuations in the automotive environment.
- High Reliability: Robust protection features ensure high reliability and long operating life.
- Simplified Design: Requires minimal external components, simplifying system design.
- Cost-Effective Solution: Provides a cost-effective solution for voltage regulation in automotive applications.
Additional Details:
The TLE4206-3G is designed to meet the stringent requirements of the automotive industry. It is available in a small surface-mount package, making it suitable for space-constrained applications. The regulator is supported by a comprehensive suite of design tools and application notes.
This voltage regulator is a reliable and cost-effective solution for powering various electronic components in automotive applications. Its wide input voltage range and robust protection features make it an ideal choice for demanding automotive environments.