EN
  • EN
  • DE

TDA4814A

Part No TDA4814A
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 361998-TDA4814A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4814A CAD Model

Description

The TDA4814A is a power factor controller (PFC) IC manufactured by Infineon Technologies. It's designed for applications in switched-mode power supplies (SMPS) to improve power factor and reduce harmonic distortion.

Applications:

  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Electronic ballasts for lighting
  • AC-DC adapters
  • Power supplies for consumer electronics

Features:

  • Active power factor correction: Improves power factor close to unity, reducing reactive power.
  • Low total harmonic distortion (THD): Minimizes harmonic currents injected into the AC line.
  • Input voltage feedforward: Provides stable operation over a wide input voltage range.
  • Soft start: Limits inrush current during startup, protecting components.
  • Overvoltage protection: Protects the power supply from excessive output voltage.
  • Overcurrent protection: Protects the power supply from excessive output current.
  • Open-loop protection: Shuts down the power supply if the feedback loop is broken.

Benefits:

  • Improved energy efficiency: Higher power factor reduces energy waste and improves overall efficiency.
  • Reduced harmonic distortion: Minimizes interference with other electronic equipment.
  • Compliance with regulations: Meets international standards for power factor and harmonic distortion.
  • Enhanced reliability: Built-in protection features ensure reliable operation.
  • Reduced stress on power grid: Low harmonic distortion helps stabilize the power grid.

The TDA4814A typically operates in continuous conduction mode (CCM). It requires external components such as inductors, capacitors, and MOSFETs to form a complete PFC circuit. The switching frequency is determined by external components and can be optimized for specific applications. Detailed technical specifications, including operating voltage range, switching frequency, and protection thresholds, are available in the Infineon Technologies datasheet.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $35.9690
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess