EN
  • EN
  • DE

SMBD7000E6327

Part No SMBD7000E6327
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838144-SMBD7000E6327
Ultra Librarian 3D Model Ultra Librarian SMBD7000E6327 CAD Model

Description

The SMBD7000E6327 is a Transient Voltage Suppressor (TVS) diode manufactured by Infineon Technologies. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This diode is crucial in preventing damage and ensuring the reliability of electronic circuits.

Applications:

  • Automotive Electronics: ECU Protection, Sensor Protection
  • Industrial Automation: I/O Line Protection, Communication Line Protection
  • Consumer Electronics: Port Protection (USB, HDMI), Power Supply Protection
  • Telecommunications: Signal Line Protection, Ethernet Port Protection
  • Medical Devices: Equipment Protection

Features:

  • Unidirectional TVS Diode: Provides protection against positive transient voltages.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • High Surge Capability: Withstands high transient currents without degradation.
  • Small Form Factor: Compact package for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.
  • Halogen-Free: Environmentally friendly construction.

Benefits:

  • Enhanced System Reliability: Protects against transient voltage events, increasing the lifespan of electronic devices.
  • Reduced Downtime: Prevents damage to equipment, minimizing downtime and repair costs.
  • Improved Product Performance: Ensures stable operation by preventing transient-induced malfunctions.
  • Cost-Effective Protection: Provides a simple and affordable solution for transient voltage protection.
  • Easy Implementation: Small size and unidirectional configuration simplify circuit design.

Additional Details:

The SMBD7000E6327's key specifications include its breakdown voltage, clamping voltage, peak pulse current, and capacitance. It is typically used in applications where ESD and transient voltage protection are critical. Refer to the Infineon datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines to ensure optimal performance. The device meets industry standards for ESD immunity and surge protection.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess