The SAE81C90E13 is a microcontroller manufactured by Infineon Technologies. While specific details require further research using datasheets, it is likely a derivative of the 80C51 family or a related embedded controller, designed for specific automotive or industrial applications. Given Infineon's focus, it likely integrates CAN (Controller Area Network) functionality.
Applications:
- Automotive control systems (engine management, body control).
- Industrial automation and process control.
- Networking and communication systems using CAN.
- Embedded systems requiring real-time control and communication.
- Data logging and acquisition systems.
Features:
- 8-bit or 16-bit microcontroller core (likely 80C51-based or similar).
- Integrated CAN controller for automotive or industrial networking.
- On-chip memory (ROM, RAM, EEPROM).
- Timers and counters for real-time control.
- Serial communication interfaces (UART, SPI, I2C).
- Analog-to-digital converters (ADCs) for sensor interfacing.
- Digital I/O ports for control and monitoring.
Benefits:
- Enables robust communication in automotive and industrial environments.
- Reduces system cost by integrating CAN functionality.
- Facilitates real-time control and data acquisition.
- Provides flexible interfacing options for various sensors and actuators.
- Offers low-power operation for battery-powered applications.
Additional Details:
The SAE81C90E13 likely uses a specific package (e.g., PQFP, TQFP) designed for surface mounting on PCBs. It probably operates at a specific voltage (e.g., 5V or 3.3V). The CAN controller likely conforms to CAN 2.0B specifications. The microcontroller is programmed using assembly language or C, often with the aid of dedicated development tools. Precise details, including memory sizes, CAN controller specifications, and available peripherals, can be found in the official Infineon datasheet for the SAE81C90E13. This is essential for understanding its exact capabilities and integrating it correctly into an embedded system. Its CAN integration makes it suitable for applications involving distributed control and communication within complex systems.