EN
  • EN
  • DE

SABC541U+1ENV1.8

Part No SABC541U+1ENV1.8
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836566-SABC541U+1ENV1.8
Ultra Librarian 3D Model Ultra Librarian SABC541U+1ENV1.8 CAD Model

Description

The SABC541U+1ENV1.8 is a microcontroller manufactured by Infineon Technologies. It's likely part of their XC800 family or a similar embedded control solutions lineup. Microcontrollers like the SABC541U+1ENV1.8 are designed for a wide range of applications due to their integrated peripherals and processing capabilities.

Applications

  • Automotive Electronics: Engine management systems, body control modules, and dashboard control.
  • Industrial Automation: Motor control, process control, and sensor integration.
  • Consumer Electronics: White goods (washing machines, refrigerators), power tools, and home appliances.
  • Embedded Systems: General purpose embedded control applications requiring a small footprint and low power consumption.

Features

  • 8-bit Microcontroller Core: Offers efficient performance for various control tasks.
  • Integrated Peripherals: Includes timers, PWM units, ADCs, and communication interfaces (UART, SPI, I2C).
  • On-Chip Memory: Flash memory for program storage and RAM for data storage.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices or systems with strict power requirements.
  • Wide Operating Voltage Range: Provides flexibility for use in different power supply environments.
  • Multiple Package Options: Available in various packages for different mounting and space requirements.

Benefits

  • Reduced System Cost: Integration of peripherals lowers the need for external components.
  • Improved Performance: Dedicated hardware peripherals enhance the speed and accuracy of control tasks.
  • Simplified Development: Development tools and software libraries streamline the development process.
  • Increased Reliability: Robust design ensures reliable operation in harsh environments.
  • Enhanced Flexibility: Configurable peripherals adapt to a wide range of application requirements.

Additional Details

The specific technical specifications of the SABC541U+1ENV1.8, such as clock speed, memory size, and the number of I/O pins, vary depending on the specific variant. It is essential to consult the official Infineon datasheet for detailed specifications and application notes.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess