EN
  • EN
  • DE

PVA3352

Part No PVA3352
Manufacturer Infineon Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086375-PVA3352
Categories OEM Parts(O-R)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PVA3352 CAD Model

Description

The PVA3352 is a solid state relay (SSR) manufactured by Infineon Technologies. It's a single-pole, normally-open (1-Form-A) switch designed for various industrial and telecom applications requiring reliable and isolated switching of AC or DC loads.

Applications:

  • Industrial Automation: Switching sensors, actuators, and other control signals.
  • Telecom Equipment: Ringing circuits, line switching.
  • Instrumentation: Signal routing and switching.
  • Security Systems: Alarm circuits, access control.
  • Medical Equipment: Isolated switching in sensitive applications.
  • Power Supplies: Start-up resistors, load switching.

Features:

  • Solid State Reliability: No moving parts for extended lifespan and high reliability.
  • Optical Isolation: Provides galvanic isolation between the control and load circuits.
  • High Voltage Capability: Suitable for switching high voltage loads.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch.
  • Fast Switching Speed: Enables rapid switching of signals.
  • Current Limiting: Built-in current limiting for overload protection.
  • Surface Mount Package: Compact package for automated assembly.

Benefits:

  • Increased Reliability: Eliminates mechanical wear and tear, improving system uptime.
  • Enhanced Safety: Provides electrical isolation, protecting control circuits from high voltage.
  • Reduced Power Consumption: Low on-resistance minimizes power losses.
  • Faster Switching: Enables quicker response times in control systems.
  • Compact Design: Saves valuable board space.
  • Improved Performance: Operates silently and without contact bounce.

Additional Details:

The PVA3352 typically requires a low DC control voltage and current to activate the switch. It uses an LED to transmit the control signal optically to a photovoltaic generator, which in turn drives MOSFETs to switch the load. This design ensures excellent isolation and minimizes noise coupling. The specific voltage and current ratings for the PVA3352 will vary based on the exact configuration; datasheets should always be consulted for accurate specs. Its solid-state nature makes it less susceptible to vibration and shock compared to electromechanical relays.

Infineon's PVA3352 offers a robust and reliable solution for switching applications that require isolation and long-term durability. The solid-state design contributes to a compact, high-performance component ideal for various industrial, telecom, and instrumentation needs. The device's features and benefits make it a valuable component in applications where reliable switching is crucial.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess