EN
  • EN
  • DE

IRAUDAMP4

Part No IRAUDAMP4
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Audio Amplifiers
Description KIT 2CH 120W HALF BRDG AUDIO AMP / 120 W x 2 Channel Class D Audio Power Amplifier Using IRS20955 and IRF6645 board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Infineon Technologies
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 170W x 2 @ 4 Ohm
Operating Supply Voltage ±25 V ~ 35 V
Board Type Fully Populated
Utilized IC / Part IRF6645, IRS20955
Supplied Contents Board(s)
Win Source Part Number 777131-IRAUDAMP4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name IRAUDAMP4
Introduction Date February 19, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IRAUDAMP4 CAD Model

Description

The Infineon Technologies IRAUDAMP4 is a Class D 2-Channel (Stereo) amplifier board that is designed to be used in a variety of audio applications.

  • ICs/Parts: IRF6645 and IRS20955
  • Operating Supply Voltage: ±25 V ~ 35 V
  • Maximum Output Power: 170W x 2 @ 4 Ohm
  • Family: IRAUDAMP4
  • Category: Development Boards, Kits, Programmers
  • Status: Obsolete (EOL)
  • Compliance: ECCN: EAR99

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
EVAL BOARD FOR TAS5733 / TAS5733L series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess