The ICL8105 is a highly integrated, configurable single-stage flyback controller IC from Infineon Technologies designed specifically for LED drivers. It is optimized for applications requiring high power factor correction (PFC) and constant current (CC) output, making it ideal for dimmable LED lighting. The ICL8105 incorporates advanced control algorithms and protection features to ensure stable and efficient operation in a wide range of lighting conditions.
Applications
- Dimmable LED Lamps
- LED Retrofit Bulbs
- LED Downlights
- LED Street Lighting
- General LED Lighting Applications
Features
- Single-Stage Flyback Topology: Simplifies circuit design and reduces component count.
- High Power Factor Correction (PFC): Achieves a power factor close to unity, meeting regulatory requirements.
- Constant Current (CC) Output: Provides stable LED current for consistent brightness.
- Dimmable: Supports various dimming methods, including analog and digital dimming.
- Integrated Protection Features: Includes overvoltage, overcurrent, and overtemperature protection.
- Configurable Parameters: Allows for customization of key parameters for optimal performance.
Benefits
- Reduced BOM Cost: Single-stage topology reduces the number of external components, lowering overall system cost.
- High Efficiency: Advanced control algorithms optimize efficiency, reducing energy consumption.
- Improved Reliability: Integrated protection features enhance system reliability and prevent damage.
- Flexible Design: Configurable parameters allow for customization to meet specific application requirements.
- Compliance with Standards: Meets stringent regulatory requirements for power factor and harmonic distortion.
Additional Details
The ICL8105 utilizes a quasi-resonant flyback topology to minimize switching losses and improve efficiency. It incorporates a digital control engine that enables precise control of the output current and power factor. The IC includes a comprehensive set of protection features, such as overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP), ensuring safe and reliable operation. The dimming function can be controlled using various methods, including analog dimming with a DC voltage or digital dimming using PWM signals. The ICL8105 is typically available in a small form factor package, such as a DSO or SOIC, suitable for compact LED driver designs. The switching frequency can be adjusted to optimize performance for different applications. The ICL8105 also supports valley switching to reduce EMI and improve efficiency.