EN
  • EN
  • DE

HYS72T128000HR-3S-B

Part No HYS72T128000HR-3S-B
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR2-667 128Mx72 ECC RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950976-HYS72T128000HR-3S-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T128000HR-3S-B CAD Model

Description

The HYS72T128000HR-3S-B is a 1GB DDR2 ECC Registered DIMM manufactured by Infineon Technologies (later Qimonda). This memory module is designed for servers and workstations demanding high reliability and data integrity. It utilizes error-correcting code (ECC) functionality, detecting and correcting single-bit errors to prevent data corruption and system crashes.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Data centers

Features

  • 1GB capacity
  • DDR2 technology
  • ECC Registered DIMM
  • PC2-5300 (667MHz) speed
  • 240-pin DIMM form factor
  • 1.8V operating voltage
  • Buffered design for improved signal quality

Benefits

  • Increased system stability due to ECC error correction
  • Protection against data corruption
  • Improved performance in memory-intensive tasks
  • Reduced downtime and maintenance costs
  • Cost-effective memory upgrade solution

Additional Details

The HYS72T128000HR-3S-B module is specifically designed for systems that support DDR2 ECC Registered DIMMs. It operates at a voltage of 1.8V, the standard for DDR2 memory. The registered design includes a register between the DRAM and the system's memory controller, reducing the load on the memory bus and allowing for higher densities and speeds. Its PC2-5300 rating indicates a maximum bandwidth of 5300 MB/s. The module uses a 240-pin DIMM connector.

Infineon Technologies (later Qimonda) was a reputable manufacturer of high-quality memory modules. This module is typically found in servers and high-end workstations requiring stable and reliable memory. The ECC functionality is crucial for applications where data integrity is paramount, such as financial transactions, scientific simulations, and database management. The 'HR' in the part number signifies a specific build or testing revision, which may have further details in archived datasheets from Infineon or Qimonda.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess