The FP50R12KT4-B11 is an IGBT module from Infineon Technologies. This module is designed for high-power switching applications, offering a combination of high current handling capability, low on-state voltage, and fast switching speeds. It is commonly used in industrial drives, uninterruptible power supplies (UPS), and welding equipment.
Applications:
- Industrial drives
- Uninterruptible power supplies (UPS)
- Welding equipment
- Renewable energy systems (e.g., solar inverters, wind turbines)
- Power factor correction (PFC) circuits
Features:
- IGBT (Insulated Gate Bipolar Transistor) module
- High current handling capability
- Low on-state voltage (VCE(sat))
- Fast switching speed
- Integrated temperature sensor
- Robust design
Benefits:
- Efficient power switching due to low on-state voltage
- Reduced power losses and heat generation
- Improved system performance due to fast switching speed
- Over-temperature protection with integrated temperature sensor
- High reliability in demanding applications
- Simplified system design with integrated components
Additional Details:
The FP50R12KT4-B11 features a collector-emitter voltage (VCE) rating of 1200V and a collector current (IC) rating of 50A (at a specific temperature). Its low on-state voltage minimizes conduction losses, and its fast switching speed reduces switching losses. The integrated temperature sensor allows for real-time monitoring of the module's temperature, enabling over-temperature protection and preventing damage.
The module's construction typically includes an electrically isolated baseplate, providing thermal management and electrical isolation between the power semiconductors and the heat sink. The IGBTs are designed for reliable operation under harsh conditions.
Key Specifications:
- VCE (Collector-Emitter Voltage): 1200V
- IC (Collector Current): 50A (at specified temperature)
- VCE(sat) (On-State Voltage): Consult Datasheet
- Switching Frequency: Consult Datasheet
- Package: Module (specific type varies)