EN
  • EN
  • DE

F3L400R07ME4B22BOSA1

Part No F3L400R07ME4B22BOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 650V 450A 1150W / IGBT Module Trench Field Stop 2 Independent 650 V 450 A 1150 W Chassis Mount Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Series EconoDUAL™ 3
Package Bulk
IGBT Type Trench Field Stop
Configuration 2 Independent
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 450 A
Power - Max 1150 W
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 400A
Input Capacitance (Cies) @ Vce 26 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
Base Product Number F3L400
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-F3L400R07ME4B22BOSA1,SP000893966,INFINFF3L400R07ME4B22BOSA1,F3L400R07ME4_B22,F3L400R07ME4_B22-ND
Standard Package 10
Win Source Part Number 1058299-F3L400R07ME4B22BOSA1
Ultra Librarian 3D Model Ultra Librarian F3L400R07ME4B22BOSA1 CAD Model

Description

The F3L400R07ME4B22BOSA1 is an IGBT module from Infineon Technologies designed for various applications.

  • Maximum Power: 1150W
  • Configuration: 2 independent IGBTs
  • Package: Bulk
  • Mounting: Chassis mount technology
  • Voltage Collector-Emitter Breakdown (Max): 650V
  • Current Collector (Ic) (Max): 450A
  • Typical On-State Voltage: 1.95V @ 15V, 400A
  • Suitability: Reliable and efficient choice for various IGBT applications

You May Also Be Interested in

Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Vishay
IGBT SIP MODULE 600V 13A IMS-2
Need more? Email Us
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Infineon Technologies
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess