EN
  • EN
  • DE

ESD205-B1-02EL E6327

Part No ESD205-B1-02EL E6327
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822850-ESD205-B1-02EL E6327
Ultra Librarian 3D Model Ultra Librarian ESD205-B1-02EL E6327 CAD Model

Description

The ESD205-B1-02EL E6327, manufactured by Infineon Technologies, is a Transient Voltage Suppression (TVS) diode designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is specifically engineered to provide a high level of protection while maintaining low capacitance and leakage current, making it suitable for high-speed data lines and other sensitive applications.

Applications

  • Protection of High-Speed Data Lines (USB, HDMI, Ethernet)
  • Mobile Phones and Tablets
  • Wearable Devices
  • Automotive Electronics
  • General ESD Protection

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected circuit.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Low Leakage Current: Reduces power consumption and improves system efficiency.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage to sensitive components.
  • Small Package Size: Allows for easy integration into compact electronic devices.

Benefits

  • Enhanced ESD Protection: Protects electronic devices from damage due to electrostatic discharge.
  • Improved System Reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Minimal Signal Distortion: Low capacitance ensures signal integrity in high-speed data applications.
  • Reduced Power Consumption: Low leakage current contributes to energy efficiency.
  • Compact Design: Small package size allows for flexible placement on the PCB.

The ESD205-B1-02EL E6327 typically features a breakdown voltage in the range of 5V to 6V and is designed to withstand ESD strikes up to ±30kV, according to the IEC 61000-4-2 standard. It is commonly available in a small SOT-23 or similar surface-mount package. The device operates over a wide temperature range, typically from -40°C to +125°C, making it suitable for various environmental conditions. Its robust design and reliable performance make it an essential component for protecting sensitive electronic circuits from ESD events.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8307 $64.0745
80+ $1.5015 $120.1200
120+ $1.4553 $174.6360
165+ $1.4079 $232.3035
215+ $1.3617 $292.7655
285+ $1.2208 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess