EN
  • EN
  • DE

CYW88335L2CUBGT

Part No CYW88335L2CUBGT
Manufacturer Infineon Technologies
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUTOOTH 145UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 2.4GHz 145-UFBGA, WLBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Infineon Technologies
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11ac, Bluetooth v4.1
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 433.3Mbps
Power - Output 13dBm
Sensitivity -95.5dBm
Memory Size 640kB ROM, 768kB SRAM
Serial Interfaces I2S, SPI, UART
GPIO 9
Voltage - Supply 3.3V
Current - Receiving 46mA ~ 110mA
Current - Transmitting 76mA ~ 147mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 145-UFBGA, WLBGA
Supplier Device Package 145-WLBGA (4.87x5.41)
Base Product Number CYW88335
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1347972-CYW88335L2CUBGT
Ultra Librarian 3D Model Ultra Librarian CYW88335L2CUBGT CAD Model

Description

The Infineon Technologies CYW88335L2CUBGT is a 2.4GHz RF transceiver IC that supports 802.11ac and Bluetooth v4.1 protocols. It features 640kB ROM and 768kB SRAM memory size, a power output of 13dBm, and a sensitivity of -95.5dBm. The CYW88335L2CUBGT has a data rate of 433.3Mbps and operates @ a current of 46mA to 110mA (receiving) and 76mA to 147mA (transmitting). It comes in a 145-UFBGA, WLBGA package and has 9 GPIOs, along with serial interfaces such as I2S, SPI, and UART. The Infineon CYW88335L2CUBGT is suitable for use in various wireless communication applications.

  • Frequency: 2.4GHz
  • Protocols: 802.11ac, Bluetooth v4.1
  • Memory: 640kB ROM, 768kB SRAM
  • Power Output: 13dBm
  • Sensitivity: -95.5dBm
  • Data Rate: 433.3Mbps
  • Current (Receiving): 46mA to 110mA
  • Current (Transmitting): 76mA to 147mA
  • Package: 145-UFBGA, WLBGA
  • GPIOs: 9
  • Serial Interfaces: I2S, SPI, UART

You May Also Be Interested in

MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9226 $50.7678
8+ $13.8853 $111.0824
12+ $13.4513 $161.4156
16+ $13.0174 $208.2784
20+ $12.5835 $251.6700
27+ $11.2818 $304.6086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess