EN
  • EN
  • DE

CY91243PFV-GS-102BNDE1

Part No CY91243PFV-GS-102BNDE1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ARM 144LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91243
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347547-CY91243PFV-GS-102BNDE1
Ultra Librarian 3D Model Ultra Librarian CY91243PFV-GS-102BNDE1 CAD Model

Description

The CY91243PFV-GS-102BNDE1 is a microcontroller manufactured by Infineon Technologies. It belongs to the Traveo family, which is designed for automotive body control and gateway applications. This microcontroller offers a high level of integration, performance, and security features, making it suitable for advanced automotive electronic systems.

Applications

  • Automotive body control modules (BCMs)
  • Gateway control units
  • Lighting control
  • Wiper control
  • Door control

Features

  • 32-bit ARM Cortex-M4 CPU core
  • On-chip Flash memory for program storage
  • On-chip RAM for data storage and processing
  • Multiple communication interfaces, including CAN, LIN, Ethernet
  • Analog-to-digital converters (ADCs) for sensor data acquisition
  • Timers and PWM units for precise timing control
  • Input/Output (I/O) ports for interfacing with external devices
  • Hardware security module (HSM) for secure communication
  • Low-power modes for energy-efficient operation
  • Operating temperature range suitable for automotive environments

Benefits

  • Improved system performance due to the powerful CPU core
  • Reduced system cost with integrated Flash and RAM
  • Enhanced communication capabilities with multiple interfaces
  • Precise control of actuators and sensors with timers and ADCs
  • Increased system security with HSM
  • Lower power consumption for extended battery life
  • Faster development cycles with comprehensive development tools and support

Additional Details

The CY91243PFV-GS-102BNDE1 microcontroller is typically supplied in a surface-mount package. It requires a stable power supply and appropriate decoupling capacitors for reliable operation. The device is fully supported by Infineon's development tools, including compilers, debuggers, and emulators, which enable efficient software development and debugging. The microcontroller’s architecture allows for the execution of complex algorithms and real-time control tasks, making it ideal for modern automotive applications. Infineon provides extensive documentation and application notes to assist developers in utilizing the microcontroller's capabilities effectively. The device often adheres to automotive industry standards for quality and reliability, ensuring robust performance in harsh environments. The integrated HSM provides hardware-based security features such as secure boot, secure storage, and secure communication, protecting the system from unauthorized access and tampering. Its Ethernet capability facilitates Over-The-Air (OTA) updates. This allows vehicles to receive software updates remotely, reducing the need for physical service visits.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess