The IRFS3206 is a high-performance N-channel MOSFET from Inchange Semiconductor Company Limited, designed for high-efficiency power switching applications. This device features a low on-resistance (RDS(on)) which minimizes conduction losses, resulting in improved overall system efficiency and reduced heat dissipation. Its robust design ensures reliable operation in demanding environments. The IRFS3206 is available in a standard through-hole package, facilitating easy mounting and heatsinking.
Applications
- High-frequency DC-DC converters
- Synchronous rectification in power supplies
- Motor control circuits
- Uninterruptible power supplies (UPS)
- Battery management systems (BMS)
Features
- Low RDS(on) for reduced conduction losses
- High avalanche energy rating for robust operation
- Fast switching speed
- Repetitive Avalanche Rated
- Simple Drive Requirement
- Lead Free and RoHS compliant
Benefits
- Increased power efficiency: The low RDS(on) reduces power dissipation, improving overall system efficiency.
- Reduced heat generation: Lower power dissipation translates to less heat generated, simplifying thermal management.
- Enhanced system reliability: The robust design and high avalanche energy rating ensure reliable operation in demanding conditions.
- Simplified design: Easy to implement and drive, reducing the complexity of the system design.
- High power density: Allows for smaller and more compact power supply designs.
Additional Details
The IRFS3206 has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of up to 120A (depending on mounting and cooling). The gate threshold voltage (VGS(th)) is typically around 2V. The device's total gate charge (Qg) is optimized for fast switching speeds, further contributing to efficiency. The operating junction temperature ranges from -55°C to +175°C. The package type is typically a TO-220 or similar through-hole package, designed for efficient heat dissipation to a heatsink.