EN
  • EN
  • DE

BUL6825

Part No BUL6825
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050094-BUL6825
Categories OEM Parts(A-B)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUL6825 CAD Model

Description

The BUL6825 is a NPN Bipolar Junction Transistor (BJT) manufactured by Inchange Semiconductor Company Limited. It is designed for use in high-voltage, high-current switching and amplification applications. This transistor is commonly found in power supplies, motor drivers, and other industrial electronic equipment.

Applications

  • Switching power supplies
  • Motor drivers
  • High-voltage amplifiers
  • Lighting control systems
  • Relay drivers

Features

  • High voltage rating: Designed to handle high voltage levels.
  • High current capability: Can handle significant current flow.
  • Low saturation voltage: Minimizes power loss when the transistor is fully on.
  • Fast switching speed: Enables efficient high-frequency operation.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved efficiency: Low saturation voltage reduces power dissipation.
  • Enhanced reliability: Designed for robust performance in demanding applications.
  • Simplified design: Easy to integrate into various circuit designs.
  • High power handling capability: Suitable for high-power applications.
  • Compliance with environmental regulations: Meets RoHS standards for hazardous substances.

The BUL6825 typically features specific current gain, base-emitter voltage, and collector-emitter voltage characteristics, which are detailed in the Inchange Semiconductor datasheet. Proper biasing and thermal management are crucial for optimal performance. This BJT is designed to meet stringent quality standards and is suitable for a wide range of industrial and power electronic applications, ensuring reliable and efficient switching and amplification.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess