EN
  • EN
  • DE

3DA4793

Part No 3DA4793
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991872-3DA4793
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3DA4793 CAD Model

Description

The 3DA4793 is an NPN bipolar junction transistor (BJT) manufactured by Inchange Semiconductor. It is designed for use in various amplifier and switching applications.

Applications

  • Audio Amplifiers: Used in audio amplification stages for signal enhancement.
  • Switching Circuits: Employed in circuits requiring high-speed switching.
  • General Purpose Amplification: Suitable for amplifying general electronic signals.
  • Driver Stages: Used as a driver for higher-power transistors or other components.

Features

  • High Collector Current (Ic): Designed to handle significant collector current for medium power applications.
  • Low Saturation Voltage: Low VCE(sat) ensures efficient switching and minimal power loss.
  • High Transition Frequency: Offers high transition frequency for improved high-speed performance.
  • NPN Polarity: Suitable for applications requiring an NPN transistor.

Benefits

  • Improved Amplifier Performance: Delivers excellent amplification with low distortion in audio systems.
  • Efficient Switching: Ensures efficient switching operations with minimal power dissipation.
  • Reliable Operation: Provides consistent performance under various operating conditions.
  • Versatile Usage: Suitable for a broad range of amplifier and switching applications.

Specifications

Typical specifications include:

  • Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 40V (example, verify datasheet)
  • Collector Current (IC): 1A (example, verify datasheet)
  • Power Dissipation (PC): 625mW (example, verify datasheet)
  • Transition Frequency (fT): 150 MHz (example, verify datasheet)
  • Operating Temperature: -55°C to +150°C (example, verify datasheet)

Always refer to the official Inchange Semiconductor datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Teledyne Technologies Incorporated
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2122 $50.9280
575+ $0.1742 $100.1650
890+ $0.1687 $150.1430
1,225+ $0.1633 $200.0425
1,585+ $0.1578 $250.1130
2,125+ $0.1415 $300.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess