EN
  • EN
  • DE

2SB1155

Part No 2SB1155
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036747-2SB1155
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1155 CAD Model

Description

The 2SB1155 is a PNP bipolar junction transistor (BJT) manufactured by Inchange Semiconductor Company Limited. BJTs are three-terminal semiconductor devices used for amplification and switching applications. The 2SB1155 is a PNP transistor, meaning that it conducts when the base is more negative than the emitter.

Applications

  • Audio Amplifiers: Used as amplification stages in audio amplifiers.
  • Switching Circuits: Employed as switches to control current flow in various circuits.
  • Voltage Regulators: Used in linear voltage regulators to maintain a stable output voltage.
  • Motor Control: Used for controlling the speed and direction of DC motors.
  • Signal Amplification: General small signal amplification.

Features

  • PNP Transistor: Suitable for applications requiring a PNP transistor.
  • High Current Gain (hFE): Provides significant current amplification.
  • Low Saturation Voltage: Minimizes power dissipation in switching applications.
  • High Collector-Emitter Voltage (VCEO): Can withstand high voltage levels.
  • Through-Hole Package: Easy to mount on PCBs using traditional soldering techniques.

Benefits

  • Signal Amplification: Amplifies weak signals to a usable level.
  • Efficient Switching: Provides efficient switching with low saturation voltage.
  • Versatile Application: Suitable for a wide range of electronic circuits.
  • Easy to Use: Through-hole package simplifies mounting and soldering.

Additional Details

The 2SB1155 is typically used in general purpose amplifier and switching circuits. Consult the datasheet for maximum ratings of current, voltage and power dissipation, along with the specific hFE curves.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess