EN
  • EN
  • DE

V1038BVG8

Part No V1038BVG8
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 396999-V1038BVG8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V1038BVG8 CAD Model

Description

Overview

The IDT V1038BVG8 is a high-speed, low-power static RAM (SRAM) device. It is designed for applications requiring fast access times and low power consumption. This SRAM utilizes advanced CMOS technology to deliver high performance and reliability. It's often found in networking equipment, high-performance computing systems, and embedded systems where fast memory access is critical.

Applications

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • High-Performance Computing: Cache memory in CPUs and other processors.
  • Embedded Systems: Industrial control systems, medical devices, and aerospace applications.
  • Test and Measurement Equipment: High-speed data acquisition and analysis systems.
  • Telecommunications: Base stations and other communication infrastructure.

Features

  • High-speed access times: Enables quick data retrieval and storage.
  • Low power consumption: Reduces overall system power requirements and improves energy efficiency.
  • Wide operating voltage range: Offers flexibility in system design and compatibility with various power supplies.
  • Data retention capability: Ensures data integrity even when power is off.
  • Advanced CMOS technology: Provides superior performance and reliability.
  • Multiple package options: Available in various packages to suit different application requirements.
  • Built-in testability features: Simplifies testing and debugging during system development.

Benefits

  • Improved System Performance: Fast access times enhance overall system speed and responsiveness.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces energy costs in other applications.
  • Enhanced System Reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.
  • Simplified System Design: Wide operating voltage range and multiple package options simplify integration into existing systems.
  • Cost-Effective Solution: Offers a balance of performance, power consumption, and cost.
  • Increased Data Integrity: Data retention capability protects against data loss in the event of power failure.

Additional Details

The V1038BVG8 typically features asynchronous operation, meaning that the memory access is not synchronized to a clock signal. This characteristic is particularly beneficial in applications where timing constraints are critical. The specific speed grades and operating temperature ranges can vary depending on the exact part number suffix. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and packaging information. The device is often available in leaded and lead-free packages, compliant with RoHS standards. The memory density is usually specified in bits, and the organization (e.g., 32K x 8) determines the number of memory locations and the width of each memory location.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Via
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess