EN
  • EN
  • DE

STAC9753A

Part No STAC9753A
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Description AC’97 2.3 CODECS WITH STEREO MICROPHONE & UNIVERSAL JACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1260563-STAC9753A
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STAC9753A CAD Model

Description

The STAC9753A is a high-performance audio codec manufactured by IDT (Integrated Device Technology). This codec is designed for a wide range of audio applications, providing high-fidelity audio playback and recording capabilities. It integrates analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) to handle both input and output audio signals.

Applications:

  • PC audio systems
  • Notebook computers
  • Motherboards
  • Audio interfaces
  • Digital audio workstations (DAWs)

Features:

  • Integrated ADCs and DACs
  • AC'97 revision 2.3 compliant
  • Support for multiple audio channels
  • Variable sample rate support
  • Low power consumption
  • Integrated headphone amplifier
  • Line-in and microphone inputs

Benefits:

  • High-quality audio reproduction for an enhanced listening experience.
  • Compatibility with AC'97 audio standards ensures broad system integration.
  • Versatile audio input and output options for various recording and playback scenarios.
  • Extended battery life in portable devices due to low power operation.
  • Simplified system design with integrated features like headphone amplifier.

Additional Details:

The STAC9753A typically supports multiple audio streams, allowing for simultaneous playback and recording. It uses the AC'97 interface for communication with the host processor. It's important to refer to the datasheet for specific details on supported sample rates, ADC/DAC resolutions, and power consumption characteristics. The codec includes features for volume control, mixing, and other audio processing functions. The integrated headphone amplifier allows direct connection of headphones without requiring external amplification. The device is designed to meet the requirements of PC audio applications, providing a cost-effective and high-performance audio solution. It provides good signal-to-noise ratio and low distortion, resulting in clean and accurate audio reproduction.

Careful attention should be paid to power supply filtering and grounding to minimize noise and ensure optimal audio performance. External passive components might be needed to fine-tune audio characteristics and meet specific application requirements. The codec provides a flexible and configurable architecture, allowing designers to tailor the audio performance to their particular needs.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess