The STAC9200X5N32E-CB1 is a high-definition audio codec designed by Integrated Device Technology (IDT). It's commonly used in various audio applications, particularly in PCs and laptops, to deliver high-quality audio input and output. This codec is known for its robust performance and integrated features, enhancing the overall audio experience.
Applications
- Desktop PCs
- Laptop Computers
- Multimedia Devices
- Sound Cards
- Embedded Audio Systems
Features
- High-Definition Audio Support: Delivers crystal-clear audio reproduction for an immersive listening experience.
- Multiple Audio Input/Output Channels: Offers versatile connectivity options for various audio peripherals.
- Integrated Headphone Amplifier: Provides enhanced audio quality for headphone users without the need for external amplification.
- SPDIF Output: Enables seamless digital audio transfer to external devices such as home theater systems.
- Low Power Consumption: Ensures efficient power usage, making it suitable for portable devices and energy-conscious systems.
Benefits
- Enhanced Audio Experience: High-definition audio support provides a superior listening and recording experience.
- Flexible Connectivity: Multiple audio channels allow for connecting a wide array of audio devices.
- Reduced System Complexity: Integrated features minimize the need for external components, simplifying system design.
- Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
- Simplified Integration: Easy to integrate into existing audio systems, reducing development time and costs.
Additional Details
The STAC9200X5N32E-CB1 typically supports audio formats like PCM, AC'97, and HD Audio. It communicates with the host system via a standard audio interface, often Intel HD Audio. Features include volume control, mute functionality, and various audio effects. Key specifications, such as sampling rates, bit depths, THD+N (Total Harmonic Distortion plus Noise), and SNR (Signal-to-Noise Ratio), are usually available in the manufacturer's datasheet. The device typically comes in a compact QFP or similar package, which facilitates easy integration onto a PCB. Proper thermal management is essential to ensure stable and reliable operation. Software drivers and support are typically provided by IDT to ensure compatibility with various operating systems.