EN
  • EN
  • DE

IDT74FCT163245CPAG

Part No IDT74FCT163245CPAG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825675-IDT74FCT163245CPAG
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163245CPAG CAD Model

Description

The IDT74FCT163245CPAG is a 16-bit bidirectional transceiver manufactured by IDT (Integrated Device Technology). It is designed for high-speed data transmission in bus-oriented systems. This device features low propagation delay and high drive capability, making it suitable for demanding applications that require efficient and reliable data transfer.

Applications

  • High-Speed Bus Systems
  • Memory Interfacing
  • Data Communication
  • Networking Equipment
  • Telecommunications
  • Industrial Automation

Features

  • 16-Bit Bidirectional Transceiver
  • Low Propagation Delay
  • High Drive Capability
  • TTL-Compatible Inputs
  • Bus Hold on Data Inputs Eliminates the Need for External Pull-Up Resistors
  • Hot Insertion Capability
  • Available in Plastic Packages

Benefits

  • Improved System Performance: Low propagation delay ensures minimal signal delay and fast data transfer rates.
  • Increased System Reliability: High drive capability provides robust signal transmission and reduces signal degradation.
  • Simplified System Design: TTL-compatible inputs allow for easy interfacing with other TTL logic devices.
  • Reduced Component Count: Bus hold feature eliminates the need for external pull-up resistors, simplifying the circuit layout.
  • Enhanced Hot-Swapping Capability: Hot insertion capability allows for devices to be inserted or removed from a live system without causing disruption.

Additional Details

The IDT74FCT163245CPAG features bidirectional data flow, allowing data to be transmitted in either direction. The low propagation delay ensures minimal signal delay, which is critical in high-speed systems. The bus hold feature eliminates the need for external pull-up resistors, reducing component count and simplifying the circuit layout. The hot insertion capability allows for devices to be inserted or removed from a live system without causing disruption. This feature is particularly useful in applications where uptime is critical. More detailed specifications, including voltage requirements, temperature ranges and switching characteristics, can be found in the product datasheet.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6979 $59.4265
85+ $1.3929 $118.3965
130+ $1.3502 $175.5260
180+ $1.3063 $235.1340
230+ $1.2624 $290.3520
310+ $1.1319 $350.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess