The IDT7142SA100P is a high-speed 4K x 8 Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring fast access times and moderate memory density.
Applications:
- Cache memory
- Buffer memory
- Control store memory
- Embedded systems
- Industrial control systems
Features:
- High-speed access time: 100ns
- 4K x 8 memory organization
- Single 5V power supply
- TTL compatible inputs and outputs
- Fully static operation: No clock or refreshing required
- Three-state outputs
- Available in a plastic DIP package
Benefits:
- Enables fast data access and processing.
- Simplifies system design with TTL compatible inputs and outputs.
- Reduces system complexity due to fully static operation.
- Facilitates easy memory expansion.
Additional Details:
The IDT7142SA100P operates from a single 5V power supply and features TTL-compatible inputs and outputs, ensuring seamless integration with other digital components. Its fully static operation eliminates the need for external clocks or refresh cycles, simplifying the design and reducing system complexity. The three-state outputs allow for easy memory expansion and bus sharing.
This SRAM is well-suited for use in embedded systems, industrial controls, and other applications where fast access times are essential.