EN
  • EN
  • DE

IDT7134SA45P

Part No IDT7134SA45P
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184445-IDT7134SA45P
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT7134SA45P CAD Model

Description

The IDT7134SA45P is a high-speed Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). This SRAM is designed for applications demanding fast access times and reliable data storage. It is commonly employed in systems where quick data retrieval and storage are paramount, such as cache memory, high-speed data acquisition, and digital signal processing. The device offers a combination of speed and reliability, making it suitable for a wide range of applications.

Applications:

  • Cache Memory Systems: Used in CPUs and other processors to provide fast access to frequently used data, improving system performance.
  • High-Speed Data Acquisition: Employed in data logging and instrumentation systems where rapid data capture is essential.
  • Digital Signal Processing (DSP): Provides fast memory for real-time signal processing applications, enhancing responsiveness.
  • Networking Equipment: Utilized in routers and switches for packet buffering and forwarding, ensuring efficient data flow.
  • Embedded Systems: Suitable for applications where fast and reliable memory is required within a limited footprint, optimizing resource utilization.

Features:

  • Fast Access Time: Offers an access time of 45ns, enabling quick data retrieval for faster system operation.
  • High-Speed Operation: Designed for high-performance applications requiring fast read and write cycles, ensuring efficient data processing.
  • Low Power Consumption: Reduces energy usage in battery-powered or energy-sensitive systems, extending operational life.
  • TTL-Compatible Inputs and Outputs: Allows easy interfacing with other digital components, simplifying system integration.
  • 3-State Output: Enables the device to be easily connected to a shared bus, allowing for efficient memory management.

Benefits:

  • Improved System Performance: Fast access times enhance the overall speed and efficiency of the system, improving throughput.
  • Reduced Latency: Minimizes delays in data retrieval, leading to better responsiveness and faster processing.
  • Lower Power Consumption: Contributes to energy savings and extends battery life in portable devices, optimizing energy efficiency.
  • Simplified Integration: TTL compatibility makes it easy to incorporate into existing digital circuits, reducing design complexity.
  • Enhanced Reliability: Provides stable and dependable data storage, ensuring consistent performance.

Additional Details:

The IDT7134SA45P is organized as 16K x 4 bits, providing a total storage capacity of 64 kilobits. It operates on a single 5V power supply. The device is available in a plastic DIP (Dual In-line Package), which facilitates easy prototyping and integration into existing systems. Its operating temperature range typically spans from 0°C to 70°C, making it suitable for standard operating environments. The use of proper decoupling capacitors is recommended to minimize noise and ensure stable operation.

This SRAM is particularly useful in applications where both speed and reliability are crucial. Its fast access time and robust design make it a preferred choice for critical memory requirements in various electronic systems. Careful consideration of power supply decoupling and signal integrity is essential for achieving optimal performance and long-term reliability.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess