EN
  • EN
  • DE

IDT2308-1DCI

Part No IDT2308-1DCI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V ZERO DELAY CLOCK MULTIPLIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplier, Zero Delay Buffer
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Frequency - Max 133.3MHz
Divider/Multiplier No/No
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1183887-IDT2308-1DCI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Family Name 2308
Introduction Date January 12, 2000
ECCN EAR99
Country of Origin China, Indonesia, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian IDT2308-1DCI CAD Model

Description

The IDT2308-1DCI is a multiplier and zero delay buffer integrated circuit made by IDT, Integrated Device Technology Inc. Bold the product name and manufacturer.

    You May Also Be Interested in

    IDT, Integrated Device Technology Inc
    IC PLL CLK GEN 200MHZ 32VFQFN
    Need more? Email Us
    IDT, Integrated Device Technology Inc
    Need more? Email Us
    Maxim Integrated
    IC FACT-PROG PLL CLK GEN 20-TQFN
    Lowest to $28.5216
    IDT, Integrated Device Technology Inc
    IC SYNTHESIZER 8LVDS 32-LQFP
    Lowest to $6.5292
    IDT, Integrated Device Technology Inc
    IC CLK DVR PLL 1:8 200MHZ 32TQFP
    Need more? Email Us
    IDT, Integrated Device Technology Inc
    IC VERSACLOCK SYNTHESIZER 8-SOIC
    Lowest to $8.6290
    IDT, Integrated Device Technology Inc
    Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
    Need more? Email Us
    Maxim Integrated
    IC FACT-PROG PLL CLK GEN 20-TQFN
    Need more? Email Us
    IDT, Integrated Device Technology Inc
    IC QUAD PLL VCXO FOR HDTV 28QSOP
    Lowest to $0.8166

    Top Sellers

    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.4151
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    2+ $36.1330 $72.2660
    4+ $29.6477 $118.5908
    7+ $28.7214 $201.0498
    9+ $27.7951 $250.1559
    11+ $26.8688 $295.5568
    15+ $24.0887 $361.3305
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 1,780 pieces
    MOQ: 2 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess