EN
  • EN
  • DE

ICS9P936AGLFT

Part No ICS9P936AGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case 28TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 746142-ICS9P936AGLFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9P936AGLFT CAD Model

Description

The ICS9P936AGLFT is a clock generator from IDT (Integrated Device Technology), primarily used in computing and embedded systems to provide precise clock signals to various components. These clock signals are essential for synchronizing the operation of the processor, memory, and other peripherals, ensuring stable and efficient system performance.

Applications

  • Desktop PCs: Generates clock signals for the CPU, chipset, memory, and peripheral interfaces.
  • Notebooks/Laptops: Similar to desktop PCs, but with a focus on power efficiency for mobile devices.
  • Servers: Provides accurate timing for processors, memory, and other critical server components.
  • Embedded Systems: Used in various embedded applications requiring precise clock control.
  • Motherboards: Integrated into motherboards to manage and distribute clock signals.

Features

  • Multiple Clock Outputs: Generates multiple clock signals with different frequencies to meet diverse system needs.
  • Integrated PLL (Phase-Locked Loop): Utilizes PLL technology for frequency multiplication and jitter reduction.
  • Programmable Clock Frequencies: Offers the ability to program output clock frequencies for flexible system design.
  • Spread Spectrum Clocking (SSC): Reduces Electromagnetic Interference (EMI) by spreading the clock frequency.
  • Low Jitter: Provides clock signals with low jitter, critical for maintaining signal integrity in high-speed systems.
  • I2C Interface: Includes an I2C interface for easy programmability and control.

Benefits

  • Improved System Performance: Ensures accurate and synchronized operation of system components, leading to better overall performance.
  • Reduced EMI: Spread Spectrum Clocking helps minimize electromagnetic interference, improving system reliability.
  • Design Flexibility: Programmable clock frequencies allow adaptation to various system requirements.
  • Enhanced Signal Integrity: Low jitter clock signals help maintain signal integrity in high-speed digital systems.
  • Simplified System Design: Integration of multiple clock generation functions into a single chip simplifies board layout and reduces component count.

Additional Details

The ICS9P936AGLFT typically operates on a 3.3V power supply. It comes in a compact package suitable for space-constrained applications. Detailed specifications on output frequencies, jitter performance, and other electrical characteristics can be found in the product datasheet. Power management features are often integrated to minimize power consumption, making it suitable for battery-powered devices. Proper PCB layout and decoupling techniques are crucial for achieving optimal performance. Application notes from IDT can assist designers in effectively implementing the device in their systems. This clock generator is essential for ensuring reliable and efficient operation in modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess