EN
  • EN
  • DE

ICS9LP525BG-2LFT

Part No ICS9LP525BG-2LFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1017+
Reference case TSSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753595-ICS9LP525BG-2LFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS9LP525BG-2LFT CAD Model

Description

The ICS9LP525BG-2LFT is a Zero Delay Buffer (ZDB) from IDT (Integrated Device Technology), designed for clock distribution applications where it's crucial to maintain minimal delay between the input and output clocks. This device is commonly used in various computing and communication systems to synchronize clock signals across different components.

Applications:

  • Clock distribution in motherboards.
  • Server and workstation platforms.
  • Networking equipment.
  • PCIe clock buffering.
  • High-speed data communication systems.

Features:

  • Zero Delay Buffer (ZDB) architecture.
  • Input frequency range: Up to 200 MHz.
  • Output frequency range: Up to 200 MHz.
  • Multiple LVCMOS outputs.
  • Low additive jitter.
  • 3.3V power supply.
  • Packaging: TSSOP (Thin Shrink Small Outline Package).
  • Operating temperature: 0°C to 70°C.

Benefits:

  • Zero Delay: Minimizes the delay between the input and output clocks, ensuring synchronization across the system.
  • Low Jitter: Preserves the integrity of the clock signal, preventing data errors and system instability.
  • Multiple Outputs: Provides multiple clock outputs to drive various components in the system.
  • Simplified Clock Distribution: Simplifies the clock distribution network, reducing the need for complex clock tree designs.
  • Improved System Performance: The zero delay and low jitter characteristics contribute to enhanced overall system performance and reliability.
  • Cost-Effective Solution: Provides a cost-effective solution for clock distribution in various applications.

Additional Details:

The ICS9LP525BG-2LFT operates with a 3.3V power supply. It's important to provide adequate power supply decoupling to minimize noise and ensure stable operation. The device is designed to work with LVCMOS output levels, ensuring compatibility with a wide range of downstream components. The TSSOP package provides a compact footprint for space-constrained applications.

The zero delay functionality is achieved through a feedback loop that adjusts the output clock phase to match the input clock phase. This ensures that the output clocks are synchronized with the input clock, even with variations in temperature and voltage. The device is commonly used in applications where precise timing is critical, such as high-speed data communication and computing systems.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,593 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess