EN
  • EN
  • DE

ICS87974AYI

Part No ICS87974AYI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFP52
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 753581-ICS87974AYI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS87974AYI CAD Model

Description

The ICS87974AYI is a highly integrated, low-power FemtoClock Crystal-to-3.3V LVPECL Clock Synthesizer. Manufactured by IDT (Integrated Device Technology), it is designed to generate high-quality, low-jitter clock signals for demanding applications. This device integrates a crystal oscillator, clock synthesizer, and output drivers, providing a complete clocking solution in a single package.

Applications

  • Networking Equipment: Routers, switches, and other networking infrastructure.
  • Data Centers: Servers, storage systems, and high-performance computing platforms.
  • Telecommunications: Base stations, wireless communication systems.
  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and other precision instruments.
  • High-Speed Data Transmission: Applications requiring low-jitter clock sources for reliable data transfer.

Features

  • Low Jitter Performance: Provides excellent jitter performance for demanding applications.
  • Integrated Crystal Oscillator: Eliminates the need for external crystal oscillators, simplifying design and reducing BOM cost.
  • 3.3V LVPECL Outputs: Delivers high-speed, low-noise clock signals.
  • Frequency Synthesizer: Allows for flexible frequency generation.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Performance: Low jitter clock signals enhance the performance of high-speed digital systems.
  • Reduced BOM Cost: Integrated crystal oscillator reduces the number of external components required.
  • Simplified Design: Integrated functionality simplifies clock tree design and reduces development time.
  • Lower Power Consumption: Designed for low-power operation, reducing overall system power consumption.
  • Enhanced System Reliability: High-quality clock signals improve the reliability of digital systems.

Additional Details

The ICS87974AYI operates from a 3.3V power supply. The device features excellent power supply noise rejection, ensuring stable clock performance in noisy environments. The output frequency can be programmed using external components. It is available in a TSSOP package. This clock synthesizer is specifically designed to meet the stringent timing requirements of high-speed communication and data processing systems. Its precise clock generation capabilities contribute significantly to the overall stability and accuracy of the systems in which it is implemented.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess